Pulse Electronics Corporation RF Antennas CAN4313118009181B

Description
920MHz, 1.8GHz Chip RF Antenna 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 1dBi Solder Surface Mount
Request a Quote Datasheet
Description
920MHz, 1.8GHz Chip RF Antenna 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 1dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 311-1231-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-1231-ND
RF Antennas 311-1231-ND
920MHz, 1.8GHz Chip RF Antenna 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 1dBi Solder Surface Mount

920MHz, 1.8GHz Chip RF Antenna 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 1dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - CAN4313118009181B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
920MHz, 1.8GHz Chip RF Antenna 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 1dBi Solder Surface Mount

920MHz, 1.8GHz Chip RF Antenna 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 1dBi Solder Surface Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 311-1231-ND CAN4313118009181B
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 920.0 to 1800.0 MHz
Gain 1 dB
VSWR 2.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
OEM Patch Multiband GNSS Antenna - AS-ANT2B-OEM-L1L2-02SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details