Pulse Electronics Corporation SMD Rf Antenna CAN4313114001581B

Description
ANTENNA GPS LP-MODE CERAMIC SMD Product overview: CAN4313114001581B from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-CAN4313114001581 B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANTENNA GPS LP-MODE CERAMIC SMD Product overview: CAN4313114001581B from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-CAN4313114001581 B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Rf Antenna - 875-CAN4313114001581B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ANTENNA GPS LP-MODE CERAMIC SMD Product overview: CAN4313114001581B from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-CAN4313114001581 B can be used for catalog matching and distributor lookup.

ANTENNA GPS LP-MODE CERAMIC SMD Product overview: CAN4313114001581B from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-CAN4313114001581B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 311-1225-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-1225-ND
RF Antennas 311-1225-ND
1.575GHz Chip RF Antenna 1.529GHz ~ 1.629GHz 1.5dBi Solder Surface Mount

1.575GHz Chip RF Antenna 1.529GHz ~ 1.629GHz 1.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - CAN4313114001581B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.575GHz Chip RF Antenna 1.529GHz ~ 1.629GHz 1.5dBi Solder Surface Mount

1.575GHz Chip RF Antenna 1.529GHz ~ 1.629GHz 1.5dBi Solder Surface Mount

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-CAN4313114001581B 311-1225-ND CAN4313114001581B
Product Name SMD Rf Antenna RF Antennas RF Antennas
Applications RF Testing RF Antennas
Primary Frequency Range 1529.0 to 1629.0 MHz 1575.0 MHz
Technology Type Chip Chip
Gain 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details