Pulse Electronics Corporation 2.4GHZ Rf Antenna CAN4311712112453K

Description
ANTENNA CHIP 2.4GHZ Product overview: CAN4311712112453K from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-CAN4311712112453 K can be used for catalog matching and distributor lookup.
Request a Quote
Description
ANTENNA CHIP 2.4GHZ Product overview: CAN4311712112453K from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-CAN4311712112453 K can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4GHZ Rf Antenna - 875-CAN4311712112453K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ Rf Antenna
875-CAN4311712112453K
2.4GHZ Rf Antenna 875-CAN4311712112453K
ANTENNA CHIP 2.4GHZ Product overview: CAN4311712112453K from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-CAN4311712112453 K can be used for catalog matching and distributor lookup.

ANTENNA CHIP 2.4GHZ Product overview: CAN4311712112453K from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-CAN4311712112453K can be used for catalog matching and distributor lookup.

Supplier's Site
RF Antennas - CAN4311712112453K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.45GHz 802.11b/g, Bluetooth Chip RF Antenna 2.4GHz ~ 2.5GHz 5.05dBi Solder Surface Mount

2.45GHz 802.11b/g, Bluetooth Chip RF Antenna 2.4GHz ~ 2.5GHz 5.05dBi Solder Surface Mount

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-CAN4311712112453K CAN4311712112453K
Product Name 2.4GHZ Rf Antenna RF Antennas
Applications RF Testing 802.11b/g, Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G NR MIMO / 4G / 3G / 2G, WIFI 2.4/5.0/6.0 GHz ISM -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details