Pulse Electronics Corporation RF Antennas - CAN4311117002521K CAN4311117002521K

Description
Manufacturer: PulseLarsen Antennas Win Source Part Number: 865740-CAN4311117002 521K Features: 2.4GHz, 5.2GHz - Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.25GHz 0dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Other Part Number: 311-1229-1, 311-1229-2, 431111700252, 4311-117-00252
Request a Quote Datasheet
Description
Manufacturer: PulseLarsen Antennas Win Source Part Number: 865740-CAN4311117002 521K Features: 2.4GHz, 5.2GHz - Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.25GHz 0dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Other Part Number: 311-1229-1, 311-1229-2, 431111700252, 4311-117-00252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - CAN4311117002521K
CAN4311117002521K
RF Antennas - CAN4311117002521K CAN4311117002521K
Manufacturer: PulseLarsen Antennas Win Source Part Number: 865740-CAN4311117002 521K Features: 2.4GHz, 5.2GHz - Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.25GHz 0dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Other Part Number: 311-1229-1, 311-1229-2, 431111700252, 4311-117-00252

Manufacturer: PulseLarsen Antennas
Win Source Part Number: 865740-CAN4311117002521K
Features: 2.4GHz, 5.2GHz - Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.25GHz 0dBi Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Other Part Number: 311-1229-1, 311-1229-2, 431111700252, 4311-117-00252

Buy Now Datasheet
RF Antennas - 311-1229-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-1229-2-ND
RF Antennas 311-1229-2-ND
2.4GHz, 5.2GHz Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.25GHz 0dBi Solder Surface Mount

2.4GHz, 5.2GHz Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.25GHz 0dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - CAN4311117002521K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz, 5.2GHz Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.25GHz 0dBi Solder Surface Mount

2.4GHz, 5.2GHz Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.25GHz 0dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number CAN4311117002521K 311-1229-2-ND CAN4311117002521K
Product Name RF Antennas - CAN4311117002521K RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 2400.0 to 5200.0 MHz
Gain 0.0 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna GSM/UMTS/LTE, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Bilogical Antenna - Model SAS-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WIFPC-5L10CP20-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 8 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details