Pulse Electronics Corporation RF Directional Coupler C3027NLT

Description
RF Directional Coupler General Purpose 5MHz ~ 900MHz 16dB 6-SMD Module
Request a Quote Datasheet
Description
RF Directional Coupler General Purpose 5MHz ~ 900MHz 16dB 6-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 553-2764-6-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
553-2764-6-ND
RF Directional Coupler 553-2764-6-ND
RF Directional Coupler General Purpose 5MHz ~ 900MHz 16dB 6-SMD Module

RF Directional Coupler General Purpose 5MHz ~ 900MHz 16dB 6-SMD Module

Buy Now Datasheet
RF Directional Coupler - 553-2764-2-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
553-2764-2-ND
RF Directional Coupler 553-2764-2-ND
RF Directional Coupler General Purpose 5MHz ~ 900MHz 16dB 6-SMD Module

RF Directional Coupler General Purpose 5MHz ~ 900MHz 16dB 6-SMD Module

Buy Now Datasheet
RF Directional Coupler - 553-2764-1-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
553-2764-1-ND
RF Directional Coupler 553-2764-1-ND
RF Directional Coupler General Purpose 5MHz ~ 900MHz 16dB 6-SMD Module

RF Directional Coupler General Purpose 5MHz ~ 900MHz 16dB 6-SMD Module

Buy Now Datasheet
5MHZ 900MHZ Rf Directional Coupler - 850-C3027NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ 900MHZ Rf Directional Coupler
850-C3027NLT
5MHZ 900MHZ Rf Directional Coupler 850-C3027NLT
RF DIR COUPLER 5MHZ-900MHZ 6SMD Product overview: C3027NLT from Pulse Electronics is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 900MHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 5MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-C3027NLT can be used for catalog matching and distributor lookup.

RF DIR COUPLER 5MHZ-900MHZ 6SMD Product overview: C3027NLT from Pulse Electronics is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 900MHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 5MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-C3027NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - C3027NLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
C3027NLT
RF Directional Coupler C3027NLT
RF Directional Coupler General Purpose 5MHz ~ 900MHz 16dB 6-SMD Module

RF Directional Coupler General Purpose 5MHz ~ 900MHz 16dB 6-SMD Module

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number 553-2764-6-ND 850-C3027NLT C3027NLT
Product Name RF Directional Coupler 5MHZ 900MHZ Rf Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

500 to 3000MHz – Directional Coupler - UIYDCP18044A - UIY Inc.
Specs
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
Coupling 5.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CSDZ-20H-0.9G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 800.00 to 1000.00 MHz
View Details