Pulse Electronics Corporation OEM Parts - OEM Parts (A - B) - BX2302WAT BX2302WAT

Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006559-BX2302WAT Termination: SMD/SMT Length: 12 mm Height: 11.5 mm Isolation Voltage: 1.5 kV Width: 9.6 mm Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Lead/Base Style: Gull Wing
Request a Quote
Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006559-BX2302WAT Termination: SMD/SMT Length: 12 mm Height: 11.5 mm Isolation Voltage: 1.5 kV Width: 9.6 mm Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Lead/Base Style: Gull Wing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BX2302WAT - 1006559-BX2302WAT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BX2302WAT
1006559-BX2302WAT
OEM Parts - OEM Parts (A - B) - BX2302WAT 1006559-BX2302WAT
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006559-BX2302WAT Termination: SMD/SMT Length: 12 mm Height: 11.5 mm Isolation Voltage: 1.5 kV Width: 9.6 mm Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Lead/Base Style: Gull Wing

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006559-BX2302WAT
Termination: SMD/SMT
Length: 12 mm
Height: 11.5 mm
Isolation Voltage: 1.5 kV
Width: 9.6 mm
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Lead/Base Style: Gull Wing

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1006559-BX2302WAT
Product Name OEM Parts - OEM Parts (A - B) - BX2302WAT
Unlock Full Specs
to access all available technical data