Pulse Electronics Corporation Fixed Inductors BWVT004040126R8T00

Description
6.8µH Shielded Inductor 1.35A 135mOhm 1616 (4040 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 1.35A 135mOhm 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVT004040126R8T00TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 1.35A 135mOhm 1616 (4040 Metric)

6.8µH Shielded Inductor 1.35A 135mOhm 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVT004040126R8T00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2562SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1625812-1 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Leaded Inductors - 1678359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 35
View Details