Pulse Electronics Corporation Fixed Inductors BWVS004040186R8T00

Description
6.8µH Shielded Inductor 1.35A 110mOhm 1616 (4040 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 1.35A 110mOhm 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVS004040186R8T00TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 1.35A 110mOhm 1616 (4040 Metric)

6.8µH Shielded Inductor 1.35A 110mOhm 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVS004040186R8T00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-3N6 0201HT-3N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details