Pulse Electronics Corporation Fixed Inductors BWVS004040124R7M00

Description
4.7µH Shielded Inductor 1.08A 110mOhm 1616 (4040 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 1.08A 110mOhm 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVS004040124R7M00TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 1.08A 110mOhm 1616 (4040 Metric)

4.7µH Shielded Inductor 1.08A 110mOhm 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVS004040124R7M00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N2 0402CS-6N2XJRW , 0402CS-6N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMD 10uH 3.3A Inductor and Choke - 71-3631B100ML - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
View Details
3 suppliers
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details