Pulse Electronics Corporation Fixed Inductors BWVH00252012R50M00

Description
500nH Shielded Inductor 2.5A 27mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
500nH Shielded Inductor 2.5A 27mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVH00252012R50M00TR-ND - DigiKey
Thief River Falls, MN, United States
500nH Shielded Inductor 2.5A 27mOhm 1008 (2520 Metric)

500nH Shielded Inductor 2.5A 27mOhm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVH00252012R50M00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 100uH 1.1A Inductor and Choke - 71-3631B101LL - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style SMD/SMT
View Details
3 suppliers
Surface Mount Inductors - 2567683P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.1500 ohms
View Details
Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details