Pulse Electronics Corporation Fixed Inductors BWVH002016104R7MH1

Description
4.7µH Shielded Inductor 680mA 520mOhm 0806 (2016 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 680mA 520mOhm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVH002016104R7MH1TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 680mA 520mOhm 0806 (2016 Metric)

4.7µH Shielded Inductor 680mA 520mOhm 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVH002016104R7MH1TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3231-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-6N8 0201CT-6N8XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details