Pulse Electronics Corporation Fixed Inductors BWVH002016103R3TH1

Description
3.3µH Shielded Inductor 800mA 380mOhm 0806 (2016 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 800mA 380mOhm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVH002016103R3TH1TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 800mA 380mOhm 0806 (2016 Metric)

3.3µH Shielded Inductor 800mA 380mOhm 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVH002016103R3TH1TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 680mA Inductor and Choke - 71-0402CS-7N5XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 486-3104-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details