Pulse Electronics Corporation Fixed Inductors BWVF00404018R56M00

Description
560nH Shielded Inductor 3.6A 22mOhm 1616 (4040 Metric)
Request a Quote Datasheet
Description
560nH Shielded Inductor 3.6A 22mOhm 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVF00404018R56M00TR-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Inductor 3.6A 22mOhm 1616 (4040 Metric)

560nH Shielded Inductor 3.6A 22mOhm 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVF00404018R56M00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
SMD 250MHz 1.6A Inductor and Choke - 71-0302CS-N67XKLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 6.70E-4 microH
Inductance Tolerance 10 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details