Pulse Electronics Corporation Fixed Inductors BWVF004040181R5M00

Description
1.5µH Shielded Inductor 2.88A 37mOhm 1616 (4040 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 2.88A 37mOhm 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVF004040181R5M00TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 2.88A 37mOhm 1616 (4040 Metric)

1.5µH Shielded Inductor 2.88A 37mOhm 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVF004040181R5M00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

100uH 1.4A Inductor and Choke - 839-DSO1-175-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5 microH
DCR 0.0141 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers