Pulse Electronics Corporation Fixed Inductors BWVF004040154R7M00

Description
4.7µH Shielded Inductor 1.62A 100mOhm 1616 (4040 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 1.62A 100mOhm 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVF004040154R7M00TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 1.62A 100mOhm 1616 (4040 Metric)

4.7µH Shielded Inductor 1.62A 100mOhm 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWVF004040154R7M00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 1.62A 100 MOHM

FIXED IND 4.7UH 1.62A 100 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BWVF004040154R7M00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 1.62A 100 MOHM

FIXED IND 4.7UH 1.62A 100 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVF004040154R7M00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-103231 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Fixed Inductors - 486-DLO1-24-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-51N 0402CS-51NXJRW , 0402CS-51NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details