Pulse Electronics Corporation Fixed Inductors BWVF00303015470T00

Description
47µH Shielded Inductor 370mA 1.5Ohm 1212 (3030 Metric)
Request a Quote Datasheet
Description
47µH Shielded Inductor 370mA 1.5Ohm 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVF00303015470T00TR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Inductor 370mA 1.5Ohm 1212 (3030 Metric)

47µH Shielded Inductor 370mA 1.5Ohm 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVF00303015470T00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

200uH 4A 55mOhm Inductor and Choke - 839-DSO1-40-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers