Pulse Electronics Corporation Fixed Inductors BWVF00303015470M00

Description
47µH Shielded Inductor 370mA 1.5Ohm 1212 (3030 Metric)
Request a Quote Datasheet
Description
47µH Shielded Inductor 370mA 1.5Ohm 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVF00303015470M00TR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Inductor 370mA 1.5Ohm 1212 (3030 Metric)

47µH Shielded Inductor 370mA 1.5Ohm 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWVF00303015470M00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 370MA 1.5 OHM SMD

FIXED IND 47UH 370MA 1.5 OHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BWVF00303015470M00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 370MA 1.5 OHM SMD

FIXED IND 47UH 370MA 1.5 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVF00303015470M00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3162-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Leaded Inductors - 1678253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
Q Factor 40
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details