Pulse Electronics Corporation Fixed Inductors BWVF003030151R5T00

Description
1.5µH Shielded Inductor 2.34A 63mOhm 1212 (3030 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 2.34A 63mOhm 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVF003030151R5T00TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 2.34A 63mOhm 1212 (3030 Metric)

1.5µH Shielded Inductor 2.34A 63mOhm 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVF003030151R5T00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 2567715 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0033 microH
DCR 0.1300 ohms
View Details
SMD 820uH 0.35A Inductor and Choke - 71-3631B821KL - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 820 microH
Inductance Tolerance 10 (+/- %)
View Details
2 suppliers