100µH Shielded Inductor 270mA 2.7Ohm 1212 (3030 Metric)
FIXED IND 100UH 270MA 2.7 OHM
FIXED IND 100UH 270MA 2.7 OHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-BWVF00303015101M00TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |