Pulse Electronics Corporation Fixed Inductors BWVF00303012470M00

Description
47µH Shielded Inductor 380mA 1.82Ohm 1212 (3030 Metric)
Request a Quote Datasheet
Description
47µH Shielded Inductor 380mA 1.82Ohm 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVF00303012470M00TR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Inductor 380mA 1.82Ohm 1212 (3030 Metric)

47µH Shielded Inductor 380mA 1.82Ohm 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWVF00303012470M00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 380MA 1.82 OHM

FIXED IND 47UH 380MA 1.82 OHM

Buy Now Datasheet
Fixed Inductors - 553-BWVF00303012470M00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 380MA 1.82 OHM

FIXED IND 47UH 380MA 1.82 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVF00303012470M00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2126015 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 15
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details