Pulse Electronics Corporation Fixed Inductors BWVF002520122R2M00

Description
2.2µH Shielded Inductor 1.8A 80mOhm Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 1.8A 80mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVF002520122R2M00DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 1.8A 80mOhm Nonstandard

2.2µH Shielded Inductor 1.8A 80mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWVF002520122R2M00CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 1.8A 80mOhm Nonstandard

2.2µH Shielded Inductor 1.8A 80mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWVF002520122R2M00TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 1.8A 80mOhm Nonstandard

2.2µH Shielded Inductor 1.8A 80mOhm Nonstandard

Buy Now Datasheet
Power Inductor, 2.2Uh, Shielded, 1.8A; Inductance Pulse Electronics - 53AK7469 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Shielded, 1.8A; Inductance Pulse Electronics
53AK7469
Power Inductor, 2.2Uh, Shielded, 1.8A; Inductance Pulse Electronics 53AK7469
POWER INDUCTOR, 2.2UH, SHIELDED, 1.8A; Inductance:2.2µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):1.8A; Product Range:BWVF Series; Inductor Case / Package:1008 [2520 Metric] RoHS Compliant: Yes

POWER INDUCTOR, 2.2UH, SHIELDED, 1.8A; Inductance:2.2µH; RMS Current (Irms):1.8A; Inductor Construction:Shielded; Saturation Current (Isat):1.8A; Product Range:BWVF Series; Inductor Case / Package:1008 [2520 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - BWVF002520122R2M00 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
BWVF002520122R2M00
Fixed Inductors BWVF002520122R2M00
FIXED IND 2.2UH 1.8A 80 MOHM SMD

FIXED IND 2.2UH 1.8A 80 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BWVF002520122R2M00DKR-ND 53AK7469 BWVF002520122R2M00
Product Name Fixed Inductors Power Inductor, 2.2Uh, Shielded, 1.8A; Inductance Pulse Electronics Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J153JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1858208 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3-127-623-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details