Pulse Electronics Corporation SMD 1UH 2.4A 50 MOHM Inductor and Choke BWVF002520121R0M00

Description
FIXED IND 1UH 2.4A 50 MOHM SMD Product overview: BWVF002520121R0M00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.4A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.4A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BWVF002520121R0M0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 2.4A 50 MOHM SMD Product overview: BWVF002520121R0M00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.4A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.4A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BWVF002520121R0M0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 2.4A 50 MOHM Inductor and Choke - 71-BWVF002520121R0M00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.4A 50 MOHM Inductor and Choke
71-BWVF002520121R0M00
SMD 1UH 2.4A 50 MOHM Inductor and Choke 71-BWVF002520121R0M00
FIXED IND 1UH 2.4A 50 MOHM SMD Product overview: BWVF002520121R0M00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.4A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.4A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BWVF002520121R0M0 0 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.4A 50 MOHM SMD Product overview: BWVF002520121R0M00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.4A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.4A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BWVF002520121R0M00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-BWVF002520121R0M00DKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 2.4A 50mOhm Nonstandard

1µH Shielded Inductor 2.4A 50mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWVF002520121R0M00CT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 2.4A 50mOhm Nonstandard

1µH Shielded Inductor 2.4A 50mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWVF002520121R0M00TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 2.4A 50mOhm Nonstandard

1µH Shielded Inductor 2.4A 50mOhm Nonstandard

Buy Now Datasheet
Power Inductor, 1Uh, Shielded, 2.5A; Inductance Pulse Electronics - 53AK7459 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Uh, Shielded, 2.5A; Inductance Pulse Electronics
53AK7459
Power Inductor, 1Uh, Shielded, 2.5A; Inductance Pulse Electronics 53AK7459
POWER INDUCTOR, 1UH, SHIELDED, 2.5A; Inductance:1µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:BWVF Series; Inductor Case / Package:1008 [2520 Metric]; Product Length:2.5mmRoHS Compliant: Yes

POWER INDUCTOR, 1UH, SHIELDED, 2.5A; Inductance:1µH; RMS Current (Irms):2.4A; Inductor Construction:Shielded; Saturation Current (Isat):2.5A; Product Range:BWVF Series; Inductor Case / Package:1008 [2520 Metric]; Product Length:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 1Uh, Shielded, 2.5A; Inductance Pulse Electronics - 62AK3604 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Uh, Shielded, 2.5A; Inductance Pulse Electronics
62AK3604
Power Inductor, 1Uh, Shielded, 2.5A; Inductance Pulse Electronics 62AK3604
POWER INDUCTOR, 1UH, SHIELDED, 2.5A; Inductance:1µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:BWVF Series; Inductor Case / Package:1008 [2520 Metric]; Product Length:2.5mmRoHS Compliant: Yes

POWER INDUCTOR, 1UH, SHIELDED, 2.5A; Inductance:1µH; RMS Current (Irms):2.4A; Inductor Construction:Shielded; Saturation Current (Isat):2.5A; Product Range:BWVF Series; Inductor Case / Package:1008 [2520 Metric]; Product Length:2.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-BWVF002520121R0M00 553-BWVF002520121R0M00DKR-ND 53AK7459
Product Name SMD 1UH 2.4A 50 MOHM Inductor and Choke Fixed Inductors Power Inductor, 1Uh, Shielded, 2.5A; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Inductor
Core Material Ferrite Ferrite
Inductance Range 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-627-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details