Pulse Electronics Corporation Fixed Inductors BWVF002520104R7M00

Description
4.7µH Shielded Inductor 950mA 285mOhm Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 950mA 285mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVF002520104R7M00TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 950mA 285mOhm Nonstandard

4.7µH Shielded Inductor 950mA 285mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWVF002520104R7M00DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 950mA 285mOhm Nonstandard

4.7µH Shielded Inductor 950mA 285mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWVF002520104R7M00CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 950mA 285mOhm Nonstandard

4.7µH Shielded Inductor 950mA 285mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVF002520104R7M00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DEN-40-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductor, 1.5H, 45Ohm, Wirewound; Product Range Triad Magnetics - 94F7469 - Newark, An Avnet Company
Specs
Technology Wirewound
Inductance Range 1.50E6 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers