Pulse Electronics Corporation Fixed Inductors BWVC005050401R5T00

Description
1.5µH Shielded Inductor 4.86A 14mOhm 2020 (5050 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 4.86A 14mOhm 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVC005050401R5T00TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 4.86A 14mOhm 2020 (5050 Metric)

1.5µH Shielded Inductor 4.86A 14mOhm 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVC005050401R5T00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125969P - RS Components, Ltd.
Specs
Inductance Range 15 microH
Rated DC Current 1260 milliamps
Standards and Certifications RoHS
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N7 0201DS-6N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details