Pulse Electronics Corporation Fixed Inductors BWVC005050401R0M00

Description
1µH Shielded Inductor 5.31A 12mOhm 2020 (5050 Metric)
Request a Quote Datasheet
Description
1µH Shielded Inductor 5.31A 12mOhm 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVC005050401R0M00TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 5.31A 12mOhm 2020 (5050 Metric)

1µH Shielded Inductor 5.31A 12mOhm 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVC005050401R0M00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0011 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details