Pulse Electronics Corporation Fixed Inductors BWVC002016106R8M00

Description
6.8µH Shielded Inductor 630mA 640mOhm 0806 (2016 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 630mA 640mOhm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVC002016106R8M00TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 630mA 640mOhm 0806 (2016 Metric)

6.8µH Shielded Inductor 630mA 640mOhm 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVC002016106R8M00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE39NJ - 971839-KQ0805TE39NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1909756P - RS Components, Ltd.
Specs
Inductance Range 0.1000 microH
Rated DC Current 440 milliamps
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details