Pulse Electronics Corporation Fixed Inductors BWQV00453226561K00

Description
560µH Unshielded Wirewound Inductor 70mA 14.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
560µH Unshielded Wirewound Inductor 70mA 14.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWQV00453226561K00TR-ND - DigiKey
Thief River Falls, MN, United States
560µH Unshielded Wirewound Inductor 70mA 14.5Ohm Max Nonstandard

560µH Unshielded Wirewound Inductor 70mA 14.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWQV00453226561K00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 560UH 70MA 14.5 OHM

FIXED IND 560UH 70MA 14.5 OHM

Buy Now Datasheet
Fixed Inductors - 553-BWQV00453226561K00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 560UH 70MA 14.5 OHM

FIXED IND 560UH 70MA 14.5 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWQV00453226561K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-063R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers