Pulse Electronics Corporation Fixed Inductors BWQV00453226221J00

Description
220µH Unshielded Wirewound Inductor 110mA 5.4Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 110mA 5.4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWQV00453226221J00TR-ND - DigiKey
Thief River Falls, MN, United States
220µH Unshielded Wirewound Inductor 110mA 5.4Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 110mA 5.4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWQV00453226221J00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220UH 110MA 5.4 OHM

FIXED IND 220UH 110MA 5.4 OHM

Buy Now Datasheet
Fixed Inductors - 553-BWQV00453226221J00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220UH 110MA 5.4 OHM

FIXED IND 220UH 110MA 5.4 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWQV00453226221J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J104JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 1624117-3 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-5747-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details