Pulse Electronics Corporation Fixed Inductors BWQV00453226151M00

Description
150µH Unshielded Wirewound Inductor 130mA 3.7Ohm Max Nonstandard
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 130mA 3.7Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWQV00453226151M00TR-ND - DigiKey
Thief River Falls, MN, United States
150µH Unshielded Wirewound Inductor 130mA 3.7Ohm Max Nonstandard

150µH Unshielded Wirewound Inductor 130mA 3.7Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWQV00453226151M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1624002-1-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Surface Mount Inductors - 2567687 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details
Common Mode Chokes - DKIH-3242-16D9-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details