4.7µH Unshielded Wirewound Inductor 270mA 1.2Ohm Max 1210 (3225 Metric)
FIXED IND 4.7UH 270MA 1.2 OHM
FIXED IND 4.7UH 270MA 1.2 OHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-BWQV003225204R7K00TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |