Pulse Electronics Corporation Fixed Inductors BWQV003225203R3K00

Description
3.3µH Unshielded Wirewound Inductor 300mA 1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 300mA 1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWQV003225203R3K00TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 300mA 1Ohm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 300mA 1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWQV003225203R3K00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 300MA 1 OHM SMD

FIXED IND 3.3UH 300MA 1 OHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BWQV003225203R3K00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 300MA 1 OHM SMD

FIXED IND 3.3UH 300MA 1 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWQV003225203R3K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627322515C121MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N9 0201DS-3N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details