33µH Unshielded Wirewound Inductor 115mA 3.5Ohm Max 1210 (3225 Metric)
FIXED IND 33UH 115MA 3.5 OHM SMD
FIXED IND 33UH 115MA 3.5 OHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-BWQV00322520330K00TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |