Pulse Electronics Corporation Fixed Inductors BWQV00322520221K00

Description
220µH Unshielded Wirewound Inductor 65mA 11.8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 65mA 11.8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWQV00322520221K00TR-ND - DigiKey
Thief River Falls, MN, United States
220µH Unshielded Wirewound Inductor 65mA 11.8Ohm Max 1210 (3225 Metric)

220µH Unshielded Wirewound Inductor 65mA 11.8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWQV00322520221K00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220UH 65MA 11.8 OHM

FIXED IND 220UH 65MA 11.8 OHM

Buy Now Datasheet
Fixed Inductors - 553-BWQV00322520221K00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220UH 65MA 11.8 OHM

FIXED IND 220UH 65MA 11.8 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWQV00322520221K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2683JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details