Pulse Electronics Corporation Fixed Inductors BWQV00322520220K00

Description
22µH Unshielded Wirewound Inductor 150mA 2.8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 150mA 2.8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWQV00322520220K00TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 150mA 2.8Ohm Max 1210 (3225 Metric)

22µH Unshielded Wirewound Inductor 150mA 2.8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWQV00322520220K00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 150MA 2.8 OHM SMD

FIXED IND 22UH 150MA 2.8 OHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BWQV00322520220K00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 150MA 2.8 OHM SMD

FIXED IND 22UH 150MA 2.8 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWQV00322520220K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N8 0402DC-3N8XJRW , 0402DC-3N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - A104666-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Inductor and Choke - 71-KQ0805TER135G - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers