Pulse Electronics Corporation Fixed Inductors BWQV003225201R8M00

Description
1.8µH Unshielded Wirewound Inductor 390mA 700mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.8µH Unshielded Wirewound Inductor 390mA 700mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWQV003225201R8M00TR-ND - DigiKey
Thief River Falls, MN, United States
1.8µH Unshielded Wirewound Inductor 390mA 700mOhm Max 1210 (3225 Metric)

1.8µH Unshielded Wirewound Inductor 390mA 700mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWQV003225201R8M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-56N 0402DC-56NXJRW , 0402DC-56NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 7.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers