Pulse Electronics Corporation Fixed Inductors BWQC004532266R8M00

Description
6.8µH Unshielded Wirewound Inductor 720mA 200mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 720mA 200mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWQC004532266R8M00TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Unshielded Wirewound Inductor 720mA 200mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 720mA 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWQC004532266R8M00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8UH 720MA 200 MOHM

FIXED IND 6.8UH 720MA 200 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BWQC004532266R8M00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8UH 720MA 200 MOHM

FIXED IND 6.8UH 720MA 200 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWQC004532266R8M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-598-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - 2176783-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
Rod Core Inductor - RC-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 200 microH
DCR 0.1800 ohms
View Details
3 suppliers