FIXED IND 33UH 310MA 1 OHM SMD
33µH Unshielded Wirewound Inductor 310mA 1Ohm Max Nonstandard
FIXED IND 33UH 310MA 1 OHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-BWQC00453226330K00DKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |