Pulse Electronics Corporation Fixed Inductors BWQC00453226150K00

Description
15µH Unshielded Wirewound Inductor 570mA 320mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 570mA 320mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWQC00453226150K00TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Wirewound Inductor 570mA 320mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 570mA 320mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWQC00453226150K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J103JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.009uH 250MHz 0.68A Inductor and Choke - 71-0402CS-9N0XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0090 microH
Inductance Tolerance 2 (+/- %)
View Details
Surface Mount Inductors - 1678551 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details