Pulse Electronics Corporation Fixed Inductors BWQC00453226100K00

Description
10µH Unshielded Wirewound Inductor 650mA 240mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 650mA 240mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWQC00453226100K00TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 650mA 240mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 650mA 240mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWQC00453226100K00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 650MA 240 MOHM

FIXED IND 10UH 650MA 240 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BWQC00453226100K00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 650MA 240 MOHM

FIXED IND 10UH 650MA 240 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWQC00453226100K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2685JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N7 0402DC-5N7XJRW , 0402DC-5N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2125960P - RS Components, Ltd.
Specs
Inductance Range 12 microH
Rated DC Current 1380 milliamps
Standards and Certifications RoHS
View Details