Pulse Electronics Corporation Fixed Inductors BWQC00322520R47M00

Description
470nH Unshielded Wirewound Inductor 1.1A 42mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 1.1A 42mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWQC00322520R47M00TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Unshielded Wirewound Inductor 1.1A 42mOhm Max 1210 (3225 Metric)

470nH Unshielded Wirewound Inductor 1.1A 42mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWQC00322520R47M00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 125 C (-13 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2624JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMD 0.01uH 500MHz Inductor and Choke - 71-36401E10NGTDF - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0100 microH
Inductance Tolerance 2 (+/- %)
Lead Style SMD/SMT
View Details
4 suppliers
Surface Mount Inductors - 1678510 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 55
View Details