Pulse Electronics Corporation Fixed Inductors BWQC00322520560M00

Description
56µH Unshielded Wirewound Inductor 150mA 2.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 150mA 2.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWQC00322520560M00TR-ND - DigiKey
Thief River Falls, MN, United States
56µH Unshielded Wirewound Inductor 150mA 2.3Ohm Max 1210 (3225 Metric)

56µH Unshielded Wirewound Inductor 150mA 2.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWQC00322520560M00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 125 C (-13 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Adjustable Inductors - 1956-1088-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
Surface Mount Inductors - 1909778P - RS Components, Ltd.
Specs
Inductance Range 0.0680 microH
Rated DC Current 480 milliamps
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details