Pulse Electronics Corporation Fixed Inductors BWQC003225204R7ML1

Description
4.7µH Unshielded Wirewound Inductor 650mA 150mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 650mA 150mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWQC003225204R7ML1TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Wirewound Inductor 650mA 150mOhm Max 1210 (3225 Metric)

4.7µH Unshielded Wirewound Inductor 650mA 150mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWQC003225204R7ML1DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 650MA 150 MOHM

FIXED IND 4.7UH 650MA 150 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BWQC003225204R7ML1CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 650MA 150 MOHM

FIXED IND 4.7UH 650MA 150 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWQC003225204R7ML1TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

20mH 7A Inductor and Choke - 839-DKLP-0231-0720 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details