Pulse Electronics Corporation Fixed Inductors BWQC00322520471K00

Description
470µH Unshielded Wirewound Inductor 60mA 19Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 60mA 19Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWQC00322520471K00TR-ND - DigiKey
Thief River Falls, MN, United States
470µH Unshielded Wirewound Inductor 60mA 19Ohm Max 1210 (3225 Metric)

470µH Unshielded Wirewound Inductor 60mA 19Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWQC00322520471K00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 125 C (-13 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5739-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-028 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers