Pulse Electronics Corporation Fixed Inductors BWQC00322520470K00

Description
47µH Unshielded Wirewound Inductor 170mA 1.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 170mA 1.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWQC00322520470K00TR-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 170mA 1.3Ohm Max 1210 (3225 Metric)

47µH Unshielded Wirewound Inductor 170mA 1.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWQC00322520470K00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 170MA 1.3 OHM SMD

FIXED IND 47UH 170MA 1.3 OHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BWQC00322520470K00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 170MA 1.3 OHM SMD

FIXED IND 47UH 170MA 1.3 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWQC00322520470K00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 125 C (-13 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-15N 0402CT-15NXJRW , 0402CT-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047C4R7MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details