Pulse Electronics Corporation Fixed Inductors BWQC00322520331K00

Description
330µH Unshielded Wirewound Inductor 60mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 60mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWQC00322520331K00TR-ND - DigiKey
Thief River Falls, MN, United States
330µH Unshielded Wirewound Inductor 60mA 10Ohm Max 1210 (3225 Metric)

330µH Unshielded Wirewound Inductor 60mA 10Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWQC00322520331K00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 125 C (-13 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
250MHz 0.4A Inductor and Choke - 71-0402CS-24NXGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - 1712-3627453226820KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers