Pulse Electronics Corporation Fixed Inductors BWQC00322520330M00

Description
33µH Unshielded Wirewound Inductor 200mA 1.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 200mA 1.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWQC00322520330M00TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Wirewound Inductor 200mA 1.1Ohm Max 1210 (3225 Metric)

33µH Unshielded Wirewound Inductor 200mA 1.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWQC00322520330M00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 125 C (-13 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data