Pulse Electronics Corporation Fixed Inductors BWQC003225201R0ML1

Description
1µH Unshielded Wirewound Inductor 1A 60mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 1A 60mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWQC003225201R0ML1TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 1A 60mOhm Max 1210 (3225 Metric)

1µH Unshielded Wirewound Inductor 1A 60mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWQC003225201R0ML1DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 1A 60 MOHM SMD

FIXED IND 1UH 1A 60 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BWQC003225201R0ML1CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 1A 60 MOHM SMD

FIXED IND 1UH 1A 60 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWQC003225201R0ML1TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 50
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N2 0201DS-8N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5773-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details