22µH Unshielded Wirewound Inductor 500mA 810mOhm Max 1210 (3225 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-BWQC00322516220MH1TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -25 to 125 C (-13 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |