Pulse Electronics Corporation Fixed Inductors BWQC00322516220M00

Description
22µH Unshielded Wirewound Inductor 250mA 710mOhm 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 250mA 710mOhm 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWQC00322516220M00TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 250mA 710mOhm 1210 (3225 Metric)

22µH Unshielded Wirewound Inductor 250mA 710mOhm 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWQC00322516220M00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 125 C (-13 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0.0092uH 250MHz 0.69A Inductor and Choke - 71-0302CS-9N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0092 microH
Inductance Tolerance 5 (+/- %)
View Details
High Frequency & RF Inductors - 2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details