Pulse Electronics Corporation Fixed Inductors BWPS00383829681M00

Description
680µH Shielded Wirewound Inductor 120mA 24Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Shielded Wirewound Inductor 120mA 24Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWPS00383829681M00TR-ND - DigiKey
Thief River Falls, MN, United States
680µH Shielded Wirewound Inductor 120mA 24Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 120mA 24Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWPS00383829681M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176782-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.5600 microH
View Details
Surface Mount Inductors - 2567629 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.5000 ohms
View Details
Common Mode Chokes - 486-DKFP-C21C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details